Acer Aspire X3810 One Box, 2,7 GHz, Intel® Pentium®, 4 GB, 640 GB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire X3810 One Box. Processor frequency: 2,7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC. Product color: Black