Acer logo

Acer Veriton M460G-SD7300C Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM Desktop PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60958
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M460G-SD7300C Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM Desktop PC:

Acer Veriton M460G-SD7300C, 2,66 GHz, Intel® Core™2 Duo, E7300, 2 GB, DDR2-SDRAM

Long summary description Acer Veriton M460G-SD7300C Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM Desktop PC:

Acer Veriton M460G-SD7300C. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 250 W. Chassis type: Desktop. Product type: PC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.