location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Adapter Bluetooth Mini USB f PC 100m 2 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter Bluetooth Mini USB f PC 100m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4.04305.A01
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:51:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Adapter Bluetooth Mini USB f PC 100m 2 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 2 Mbit/s
  • - Single-band (2.4 GHz)
More>>>
Short summary description Acer Adapter Bluetooth Mini USB f PC 100m 2 Mbit/s:
This short summary of the Acer Adapter Bluetooth Mini USB f PC 100m 2 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Adapter Bluetooth Mini USB f PC 100m, Wireless, USB, 2 Mbit/s

Long summary description Acer Adapter Bluetooth Mini USB f PC 100m 2 Mbit/s:
This is an auto-generated long summary of Acer Adapter Bluetooth Mini USB f PC 100m 2 Mbit/s based on the first three specs of the first five spec groups.

Acer Adapter Bluetooth Mini USB f PC 100m. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 2 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: 2dBi PCB

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
2 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2,4 - 2,4835 GHz
Spread spectrum method
FHSS
Modulation
GFSK
Data link protocols
Bluetooth 1.2
Design
Antenna type
2dBi PCB
Certification
FCC, CE
System requirements
Compatible operating systems
Microsoft Windows 98SE/ME/2000/XP
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Other features
I/O ports
USB
Technical features
Serial Port, Dial Up Networking, Fax, Headset, PIM Item Transfer, PIM Synchronization, File Transfer, Network Access, Audio Gateway, HID, WLAN Co-exist, eSCO(QOS)
Outdoor range
100 m
Brand Image Article code product Stock Price from
Acer MC.JKY11.007 network card WLAN 300 Mbit/s Acer MC.JKY11.007 network card WLAN 300 Mbit/s
(show image)
MC.JKY11.007 MC.JKY11.007 0.00
(excl. VAT)
0 (incl. VAT)
Acer MC.JG711.007 network card WLAN 300 Mbit/s Acer MC.JG711.007 network card WLAN 300 Mbit/s
(show image)
MC.JG711.007 MC.JG711.007 0.00
(excl. VAT)
0 (incl. VAT)