Acer logo

Acer Aspire V5-561G Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M265 Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108116
Info modified on:
23 Jan 2025, 19:11:08
Short summary description Acer Aspire V5-561G Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M265 Windows 8.1 Black, Silver:

Acer Aspire V5-561G, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 750 GB

Long summary description Acer Aspire V5-561G Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M265 Windows 8.1 Black, Silver:

Acer Aspire V5-561G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.