location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire F 15 F5-573G-7828 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F 15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5-573G-7828
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GD6ET.003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392765063
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire F 15 F5-573G-7828 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6500U 2,5 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM 1 x 8 GB
  • - 1,1 TB HDD+SSD DVD Super Multi DL
  • - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 12 h 90 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description Acer Aspire F 15 F5-573G-7828 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Aspire F 15 F5-573G-7828 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire F 15 F5-573G-7828, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,1 TB

Long summary description Acer Aspire F 15 F5-573G-7828 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire F 15 F5-573G-7828 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire F 15 F5-573G-7828. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,1 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6500U
Processor cores
2
Processor threads
4
Processor boost frequency
3,1 GHz
Processor frequency *
2,5 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
1,1 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
96 GB
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Italian
Trial software
Microsoft Office 2016, McAfee Internet Security Suit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
12 h
Power
AC adapter power
90 W
Weight & dimensions
Width
381,6 mm
Depth
259 mm
Height (front)
2,3 cm
Height (rear)
2,84 cm
Weight *
2,3 kg
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 18:47:58
Inexpensive multimedia talent. In the Aspire F15, Acer combines a ULV processor with enough RAM and a dedicated GPU. These specifications appear good on paper and the price is significantly under 1000 Euros. We will reveal the weaknesses of the Acer Aspir...
Good good input devices, GeForce GTX 950M with 4GB GDDR5 VRAM, decent battery life, moderate system noise, stable case, attractive pricing, maintenance hatch, high color space coverage, 24-month warranty...
Bad high temperatures under load, only installed HDD, keyboard lettering too delicate, Housing surfaces attract fingerprints, no operating system...
Bottom line The Acer Aspire F15 F5-573G-53V is a long-lasting 15-inch multimedia notebook with gaming abilities for an attractive price significantly under 1000 Euros ($1104). The combination of the ULV Skylake processor and dedicated Nvidia GeForce GTX 950M is convi...
81%
laptopmedia.com
Updated:
2017-01-01 01:05:18
At the beginning of this year, we published a review of the Acer Aspire F 15 (F5-572G) mid-range laptop with some great specs and excellent usability for the asking price. And here we are with the latest alteration of the notebook at the end of this year...
Good Solid build quality and good design, Good keyboard and touchpad, Excellent price/performance ratio, Good TN panel with 100% sRGB coverage, Exceptional battery life, Supports M.2 SATA SSDs...
Bad Lack of keyboard LED backlight, The screen uses PWM at 1 kHz from 0 to 100% brightness (our Health-Guard profile fixes that)...
Bottom line Hands down, one of the best mid-range devices we've tested so far. The build quality is good with an excellent choice of materials. The typing experience is just a delight with the only thing missing being the LED illumination. We also have to give credit...
0%