Acer logo

Acer Chromebook 314 CB314-2H-K40M MediaTek MT8183 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8836
Info modified on:
08 Aug 2024, 20:16:40
Short summary description Acer Chromebook 314 CB314-2H-K40M MediaTek MT8183 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 314 CB314-2H-K40M, MediaTek, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Chromebook 314 CB314-2H-K40M MediaTek MT8183 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 314 CB314-2H-K40M. Product type: Chromebook, Form factor: Clamshell. Processor family: MediaTek, Processor model: MT8183, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: ARM Mali-G72 MP3. Operating system installed: ChromeOS. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.