location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia A3-A20FHD + SV.WTPAF.AL3 Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Tab 10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3-A20FHD + SV.WTPAF.AL3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.L5FEE.003/KIT
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Iconia A3-A20FHD + SV.WTPAF.AL3 Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Silver, White
  • - 25,6 cm (10.1") 1920 x 1200 pixels IPS
  • - Mediatek MT8127 1,5 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 5700 mAh 8 h
  • - Android
More>>>
Short summary description Acer Iconia A3-A20FHD + SV.WTPAF.AL3 Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver, White:
This short summary of the Acer Iconia A3-A20FHD + SV.WTPAF.AL3 Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia A3-A20FHD + SV.WTPAF.AL3, 25,6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Android, Silver, White

Long summary description Acer Iconia A3-A20FHD + SV.WTPAF.AL3 Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver, White:
This is an auto-generated long summary of Acer Iconia A3-A20FHD + SV.WTPAF.AL3 Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver, White based on the first three specs of the first five spec groups.

Acer Iconia A3-A20FHD + SV.WTPAF.AL3. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,5 GHz, Processor family: Mediatek, Processor model: MT8127. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 520 g. Operating system installed: Android. Product color: Silver, White

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor family *
Mediatek
Processor model *
MT8127
Processor cores
4
Processor frequency *
1,5 GHz
Processor cache
0,256 MB
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Front camera *
Yes
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Microphone in
No
SmartCard slot
No
Combo headphone/mic port
No
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Silver, White
Performance
GPS (satellite)
No
Position location *
No
Security
Fingerprint reader
No
Software
Platform *
Android
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Enhanced Intel SpeedStep Technology
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
5700 mAh
Number of battery cells
2
Battery life (max)
8 h
Power
AC adapter power
10 W
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
171 mm
Depth
256 mm
Height
8,9 mm
Weight
520 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
Yes
Certificates
Certification
WEEE
Other features
Wi-Fi
Yes
Source Review comments Score
Laptopmag.com
Updated:
2016-11-14 18:40:27
Inexpensive Android tablets are not hard to come by, but good ones are. Acer hopes to attract busy families with its $249 Iconia Tab 10 -- an Android tablet with a durable design and a bright, full-HD display. As long as you don't need top-of-the-line per...
Good Bright, accurate display, Sturdy yet inoffensive design, Little bloatware...
Bad Below-average performance, Lackluster camera...
Bottom line The $249 Acer Iconia Tab 10 is a budget- and family-friendly tablet with a bold display and a sturdy design...
70%
tabletpcreview.com
Updated:
2016-11-14 18:40:27
Acer knows budget Android tablets. It's been steadily releasing them since the early days of Honeycomb, including last year's Iconia One 7. Unfortunately, we thought the display of that model was poor, and that the performance was mediocre.Can the Iconia...
0%
androidheadlines.com
Updated:
2016-11-14 18:40:27
The tablet market is one market which seems to be slowly being pushed out. As phones reach phablet status and laptops begin to hit the 11-inch marker, it seems the tablet has little room to maneuver. As such, some manufacturers have taken their foot off o...
0%
notebookcheck.net
Updated:
2016-11-14 18:40:27
Acer's Iconia Tab 10 line consists of tablets that are inexpensive but also equipped with good hardware. We recently reviewed the top model in this line, the Acer Iconia Tab 10 A3-A20FHD (NT.L5FEE.003), priced at around 250 Euros (~$285). Now we're taking...
Good Aluminum back cover, Very good manufacturing quality, Current version of Android (4.4.2), Good image quality, Current games run fluidly, Good Dolby stereo sound, Remains cool, Low price...
Bad Lousy camera modules, Only reads micro SD cards up to 32 GB, Battery not removable...
Bottom line According to the manufacturer, the entry-level Acer Iconia Tab 10 A3-A20 tablet is the ideal home entertainment system - and that it is, hands down. With its bright 1280 x 800 pixel IPS displayf, Dolby sound system, quad-core SoC, WLAN 802.11 b/g/n wirele...
85%