location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Value X1140A data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1140A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JER11.001 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Value X1140A data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Black
  • - DLP 2700 ANSI lumens
  • - Lamp 5000 h
  • - SVGA (800x600) 10000:1
  • - 3D
  • - AC
More>>>
Short summary description Acer Value X1140A data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black:
This short summary of the Acer Value X1140A data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Value X1140A, 2700 ANSI lumens, DLP, SVGA (800x600), 10000:1, Lamp, 5000 h

Long summary description Acer Value X1140A data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black:
This is an auto-generated long summary of Acer Value X1140A data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black based on the first three specs of the first five spec groups.

Acer Value X1140A. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Analog signal format system: NTSC, PAL, SECAM. Market positioning: Home cinema, Product color: Black. Power source: AC, Power consumption (standby): 1 W

Projector
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
10000:1
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp power
180 W
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
Video
3D *
Yes
3D Ready
Yes
Network
Ethernet LAN *
No
Design
Market positioning *
Home cinema
Product color *
Black
Power
Power source *
AC
Power consumption (standby) *
1 W
Packaging content
Handheld remote control *
No
Other features
Aspect ratio
4:3
Country Distributor
United Kingdom 1 distributor(s)