Acer logo

Acer TravelMate 8102WLMIB PM740-173G 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Professional

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70277
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer TravelMate 8102WLMIB PM740-173G 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Professional:

Acer TravelMate 8102WLMIB PM740-173G, 1,73 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 0,5 GB, 80 GB, Windows XP Professional

Long summary description Acer TravelMate 8102WLMIB PM740-173G 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Professional:

Acer TravelMate 8102WLMIB PM740-173G. Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Professional. Weight: 2,86 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.