Acer logo

Acer Aspire 5542G-506G50Mn AMD Turion II Dual Core M500 39,6 cm (15.6") 6 GB DDR-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129258
Info modified on:
22 Jan 2025, 06:20:58
Short summary description Acer Aspire 5542G-506G50Mn AMD Turion II Dual Core M500 39,6 cm (15.6") 6 GB DDR-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:

Acer Aspire 5542G-506G50Mn, AMD Turion II Dual Core, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire 5542G-506G50Mn AMD Turion II Dual Core M500 39,6 cm (15.6") 6 GB DDR-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:

Acer Aspire 5542G-506G50Mn. Processor family: AMD Turion II Dual Core, Processor model: M500, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.