location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 7535-643G25MN AMD Athlon 64 QL-64 Laptop 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7535-643G25MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PCF0X.041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712842651451
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 7535-643G25MN AMD Athlon 64 QL-64 Laptop 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell
  • - AMD Athlon 64 QL-64 2,1 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 3 GB DDR2-SDRAM 1 x 1 + 1 x 2 GB
  • - 250 GB HDD DVD Super Multi DL
  • - Ethernet LAN
  • - Windows Vista Home Premium
More>>>
Short summary description Acer Aspire 7535-643G25MN AMD Athlon 64 QL-64 Laptop 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium:
This short summary of the Acer Aspire 7535-643G25MN AMD Athlon 64 QL-64 Laptop 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 7535-643G25MN, AMD Athlon 64, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 7535-643G25MN AMD Athlon 64 QL-64 Laptop 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 7535-643G25MN AMD Athlon 64 QL-64 Laptop 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 7535-643G25MN. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon 64, Processor model: QL-64, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Weight: 3,25 kg

Design
Product type *
Laptop
Form factor *
Clamshell
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon 64
Processor model *
QL-64
Processor frequency *
2,1 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket S1
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Audio
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0,3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
AMD M780G
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows Vista Home Premium
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
410 mm
Depth
286 mm
Height (front)
3,5 cm
Height (rear)
4,15 cm
Weight *
3,25 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
3D
No
Type
PC
Display
LCD