Acer Aspire 5530-602G25, AMD Athlon, 1,9 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
Acer Aspire 5530-602G25. Processor family: AMD Athlon, Processor model: QL-60, Processor frequency: 1,9 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Weight: 3 kg