location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia W500-C62G03iss AMD C 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W500-C62G03iss
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE.RK602.091
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Iconia W500-C62G03iss AMD C 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Silver
  • - 25,6 cm (10.1") 1280 x 800 pixels
  • - AMD C C-60 1 GHz
  • - 32 GB SSD Card reader integrated
  • - Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 3260 mAh 6 h
  • - Windows 7 32-bit
More>>>
Short summary description Acer Iconia W500-C62G03iss AMD C 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Silver:
This short summary of the Acer Iconia W500-C62G03iss AMD C 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia W500-C62G03iss, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 7, Silver

Long summary description Acer Iconia W500-C62G03iss AMD C 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Silver:
This is an auto-generated long summary of Acer Iconia W500-C62G03iss AMD C 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Silver based on the first three specs of the first five spec groups.

Acer Iconia W500-C62G03iss. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: AMD C, Processor model: C-60. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1,58 kg. Operating system installed: Windows 7. Product color: Silver

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Touch technology
Multi-touch
Processor
Processor family *
AMD C
Processor model *
C-60
Processor cores
2
Processor frequency *
1 GHz
Processor cache
1 MB
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
2 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MMC, SD
Storage media *
SSD
Graphics
Graphics card family
AMD
Graphics card
Radeon HD 6290
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Built-in camera
Yes
Main camera resolution (numeric)
1,3 MP
Video recording
Yes
Second camera
Yes
Second camera resolution
1,3 MP
Network
Bluetooth
Yes
Bluetooth version
3.0+HS
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity
4
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Form factor *
Slate
Product color *
Silver
Performance
GPS (satellite)
No
Accelerometer
Yes
Ambient light sensor
Yes
Position location *
No
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system version
Home Premium
Operating system installed *
Windows 7
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
3260 mAh
Number of battery cells
3
Battery life (max)
6 h
Power
AC adapter power
40 W
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
275 mm
Depth
190 mm
Height
15,9 mm
Weight
1,58 kg
Other features
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi
Yes
Source Review comments Score
Mobile88.com
Updated:
2013-04-24 02:15:07
The Acer Iconia Tab W500 is an interesting hybrid device that tries to be both a Tablet and netbook. The problem is that it doesn't really excel as one or the other...
0%
techworld.com
Updated:
2013-04-24 02:15:09
Hybrid designs are not new in the world of tablets, but they aren't exactly common either. The Acer Iconia Tab W500 tablet is a slate-style machine - all of its guts are behind the screen, and it can stand on its own as a tablet - but it also comes wi...
Bottom line The Acer Iconia Tab W500 is great for someone who wants the familiarity of Windows, or who wants to do Windows-based work occasionally. It excels at audio and video playback, but you'll need an SD Card to store that media on because it has limited bui...
0%
pcworld.com_techhive.com
Updated:
2013-04-24 02:15:10
Hybrid designs are not new in the world of tablets, but they aren't exactly common either. The Acer Iconia Tab W500 tablet is a slate-style machine--all of its guts are behind the screen, and it can stand on its own as a tablet--but it also comes with...
Good Comes with a keyboard dock, More powerful than a netbook, Good screen and speakers...
Bad Heavy and thick even for a Windows tablet, Small, 32GB hard drive, Huge bezel...
Bottom line The included keyboard dock gives this tablet the flexibility to imitate a laptop, but it also introduces considerable bulk...
70%
hardwarezone.com.sg
Updated:
2013-04-24 02:15:12
Lately, when anyone mentions the word "tablets", two brands come to mind: Apple and Google. The former made a name for itself with the Apple iPad (and now iPad 2), paving the way to the resurrection of the tablet category. Google offers up an alternati...
Bottom line Are there just too many tablets in the market? Judging from the recent lineup, that’s a definite yes. Acer is just one of the many companies that have jumped onto the bandwagon. The good thing is they embraced this growing market early and tried to dif...
0%
pcmag.com
Updated:
2013-04-24 02:15:14
Since the days when tablet computing referred to full-fledged laptops with swiveling touch screens, Windows users have hoped to bring the familiar and flexible operating system to the slim, handheld form-factor offered by current tablets. So far, few h...
Good 10.1-inch screen that supports 720p. HDMI with 1080p output. 32GB SSD is speedy and silent. Docking keyboard returns functionality to Windows.
Bad Weak processor. Small SSD. User experience diminishes without the keyboard.
Bottom line The Acer Iconia Tab W500-BZ467 has the best Windows experience we've seen on a tablet, thanks to its docking keyboard. Lose that and the Iconia Tab loses a lot of its appeal. Buy it now...
70%
notebookcheck.net
Updated:
2013-04-24 02:15:21
Acer now has a computer in its array that can poach in both the tablet sector as well as in the netbook division with the Iconia Tab W500. On the one hand, the tablet basis (which is also available separately) together with the keyboard including docking...
Bad Partly instable docking construction, Fairly high weight, Reflective display surface with visible grid, Small mass memory for Windows 7, Little support for finger control, No stylus input...
Bottom line The Acer Iconia Tab W500 tries to fuse the advantages of a tablet with those of a conventional netbook. This has only been achieved to a part.While the performance data, the docking concept and the battery life is basically impressive, the high weight is...
86%
star-techcentral.com
Updated:
2013-04-24 02:15:25
If you can't decide between a Tablet and a netbook, check out the Acer Iconia Tab W500 which is both. JUST about every computer ­manufacturer is in the Tablet computer race and Acer isn't one that is going to be left out. It has two Android 3.0 (Hon...
Good Unique design; runs standard Windows apps; handy removable keyboard; sharp screen with good ­viewing angles; SSD is fast.
Bad Windows 7 not optimised for Tablet computers; virtual keyboard is clunky; SSD offers little storage space; won't play 720p HD videos.
Bottom line The Acer Iconia Tab W500 is an interesting hybrid device that tries to be both a Tablet and netbook. The problem is that it doesn't really excel as one or the other. When used as a Tablet, Windows 7 works pretty well but is let down by a number of thi...
70%
computershopper.com
Updated:
2013-04-24 02:15:29
Worlds colliding can sometimes be a bit scary: Work friends meeting your parents; new girlfriend meeting the ex; having Windows on a tablet...with a keyboard... Okay, that last one is a little out there. But in theory, this could be a winning...
Good Speedy performance; great-sounding speakers; bright, color-rich display; keyboard-dock included...
Bad Pricey; heavy; slow app-load times; poor battery life; subpar video capture...
Bottom line The Windows OS and solid performance aren’t enough to make up for this tablet’s slow-loading apps, poor battery life, heft, and high price tag...
68%
Theinquirer.net
Updated:
2013-04-24 02:15:32
The W500 is a 10.1-inch touchscreen with 1280x800 resolution that runs Microsoft's Windows 7 operating system. It features a 1GHz dual-core AMD C-50 processor and up to 2GB of DDR3 RAM. The device weighs 970g and is 15.95mm thick. This isn't too bad...
0%
computershopper.com
Updated:
2014-06-12 01:08:32
Never one to sit idly by on the sidelines while other manufacturers reap the rewards of a growing market, Acer recently dipped its toes into tablet-mania with its Android-powered, Iconia Tab A500 . Acer is going up against not only Apple's iPad but also A...
Good Speedy performance, Greatsounding speakers, Bright, colorrich display, Keyboarddock included...
Bad Pricey, Heavy, Slow appload times, Poor battery life, Subpar video capture...
Bottom line The Windows OS and solid performance aren't enough to make up for this tablet's slow-loading apps, poor battery life, heft, and high price tag. Read More…...
50%
hothardware.com
Updated:
2015-02-04 01:19:00
This Holiday Gift Guide is sponsored by Epson—makers of the World’s Fastest 2-sided inkjet printer, the Epson WorkForce Pro. Run your business at full speed with the Epson.As the holiday season rapidly approaches, there’s one question that gets asked r...
0%
computershopper.com
Updated:
2016-11-26 01:59:38
Worlds colliding can sometimes be a bit scary: Work friends meeting your parents; new girlfriend meeting the ex; having Windows on a tablet...with a keyboard... Okay, that last one is a little out there. But in theory, this could be a winning convergence...
Good Speedy performance, Great-sounding speakers, Bright, color-rich display, Keyboard-dock included...
Bad Pricey, Heavy, Slow app-load times, Poor battery life, Subpar video capture...
Bottom line The Windows OS and solid performance aren't enough to make up for this tablet's slow-loading apps, poor battery life, heft, and high price tag. Read More…...
50%