location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Liquid Z6 Plus 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 4080 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Liquid
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Liquid Z6 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM.HX2EE.001
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:59:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Liquid Z6 Plus 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 4080 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14 cm (5.5") 1920 x 1080 pixels
  • - MediaTek MT6753 1,3 GHz
  • - 3 GB 32 GB MicroSD (TransFlash)
  • - 4G Dual SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 13 MP
  • - Lithium-Ion (Li-Ion) 4080 mAh
  • - Android 6.0
More>>>
Short summary description Acer Liquid Z6 Plus 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 4080 mAh Grey:
This short summary of the Acer Liquid Z6 Plus 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 4080 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Liquid Z6 Plus, 14 cm (5.5"), 3 GB, 32 GB, 13 MP, Android 6.0, Grey

Long summary description Acer Liquid Z6 Plus 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 4080 mAh Grey:
This is an auto-generated long summary of Acer Liquid Z6 Plus 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 4080 mAh Grey based on the first three specs of the first five spec groups.

Acer Liquid Z6 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6753. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 4080 mAh. Product color: Grey. Weight: 169 g

Display
Display diagonal *
14 cm (5.5")
Screen shape
Flat
Panel type
IPS
Display resolution *
1920 x 1080 pixels
Native aspect ratio
16:9
Touch technology
Multi-touch
Second display
No
Processor
Processor family *
MediaTek
Processor model *
MT6753
Processor cores
8
Processor frequency *
1,3 GHz
Storage
RAM capacity *
3 GB
Internal storage capacity *
32 GB
Compatible memory cards *
MicroSD (TransFlash)
Camera
Rear camera resolution (numeric) *
13 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
GSM
3G standards *
HSPA+, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 2100 MHz
4G bands supported
800, 850, 1800, 2100, 2600 MHz
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Grey
Performance
Video call
Yes
Navigation
Assisted GPS (A-GPS)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
4080 mAh
Talk time (3G) *
20 h
Standby time (3G) *
700 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Weight & dimensions
Width
75,6 mm
Depth
8,5 mm
Height
153,8 mm
Weight *
169 g
Certificates
Head SAR (EU)
0,529 W/kg
Other features
Touchscreen
Yes
Source Review comments Score
notebookcheck.net
Updated:
2017-03-02 01:12:51
Acer's large smartphone. Acer's Liquid Z6 Plus is a middle-class smartphone with a large Full-HD display, fingerprint sensor and a huge battery. The middle class is highly contested, however - so is the Liquid z6 Plus able to stand out in any way...
Good bright Full-HD display, Dual-SIM, USB-OTG, sturdy and upscale-looking metal case design, long battery life, includes navigation software for free, supports many LTE bands, good voice quality, hardly gets warm, very low power consumption...
Bad headset suffers from loose contact, lots of bloatware, rear-facing camera delivers low quality pictures, "Bluelight Shield" has a dimming effect on the screen, very noticeable bluish cast, brightness is low, speaker doesn't that great, GPS module isn't v...
Bottom line There are many inadequacies which deter from a very favorable impression: first of all, there are many preinstalled ad-based applications which overshadow the included (free) navigation software. The keyboard defaults to English, the GPS module isn't accu...
81%
Country Distributor
Deutschland 1 distributor(s)