Acer logo

Acer S191HQLbd computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51800
Info modified on:
22 Aug 2022, 16:25:08
Short summary description Acer S191HQLbd computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Acer S191HQLbd, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black

Long summary description Acer S191HQLbd computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Acer S191HQLbd. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.