location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n310 ALK handheld mobile computer 640 x 480 pixels 135 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n310 ALK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H020N.042
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer n310 ALK handheld mobile computer 640 x 480 pixels 135 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 480 pixels
  • - 0,064 GB
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Short summary description Acer n310 ALK handheld mobile computer 640 x 480 pixels 135 g:
This short summary of the Acer n310 ALK handheld mobile computer 640 x 480 pixels 135 g data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n310 ALK, 640 x 480 pixels, 65536 colours, 0,064 GB, ALK Co-Pilot 6 Navigation, 1200 mAh, Lithium-Ion (Li-Ion)

Long summary description Acer n310 ALK handheld mobile computer 640 x 480 pixels 135 g:
This is an auto-generated long summary of Acer n310 ALK handheld mobile computer 640 x 480 pixels 135 g based on the first three specs of the first five spec groups.

Acer n310 ALK. Display resolution: 640 x 480 pixels. Internal memory: 0,064 GB

Display
Display resolution *
640 x 480 pixels
Display number of colors
65536 colours
Memory
Internal memory *
0,064 GB
Network
Bluetooth *
Yes
Software
Bundled software
ALK Co-Pilot 6 Navigation
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
135 g
Width
70 mm
Depth
110 mm
Height
13,7 mm
Source Review comments Score
gadgetspeak.com
Updated:
2016-12-27 11:24:19
While these devices are no longer the huge sellers they once were they still do a job vital to many and the ability to work with Word and Excel files is an important feature.
76%