Acer logo

Acer Aspire M3640 Intel® Core™2 Quad Q6600 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162846
Info modified on:
07 Oct 2024, 16:36:50
Short summary description Acer Aspire M3640 Intel® Core™2 Quad Q6600 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC:

Acer Aspire M3640, 2,4 GHz, Intel® Core™2 Quad, Q6600, 4 GB, 640 GB, Windows Vista Home Premium

Long summary description Acer Aspire M3640 Intel® Core™2 Quad Q6600 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC:

Acer Aspire M3640. Processor frequency: 2,4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.