location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M DL951 lamination film A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL951
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DL951
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0021200591525 show
Category:
Films such as plastic used to cover other materials such as paper.
Lamination Films Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 18:12:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M DL951 lamination film A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4
  • - Transparent
  • - Width: 210 mm
More>>>
Short summary description 3M DL951 lamination film A4:
This short summary of the 3M DL951 lamination film A4 data-sheet is auto-generated and uses the product title and the first six key specs.

3M DL951, A4, Transparent, 210 mm

Long summary description 3M DL951 lamination film A4:
This is an auto-generated long summary of 3M DL951 lamination film A4 based on the first three specs of the first five spec groups.

3M DL951. Format: A4. Product color: Transparent. Width: 210 mm

Technical details
Roll length
30 m
Compatible products
3M LS950
Media formats
Format
A4
Color
Product color
Transparent
Weight & dimensions
Width
210 mm
Brand Image Article code product Stock Price from
3M TP3854-100 lamination film 3M TP3854-100 lamination film
(show image)
TP3854-100 TP3854-100 0.00
(excl. VAT)
0 (incl. VAT)
3M LS854SS-10 lamination film 3M LS854SS-10 lamination film
(show image)
LS854SS-10 LS854SS-10 0.00
(excl. VAT)
0 (incl. VAT)
3M LS8535G lamination film 5 pc(s) 3M LS8535G lamination film 5 pc(s)
(show image)
LS853-5G LS8535G 0.00
(excl. VAT)
0 (incl. VAT)
3M DL1051-P lamination film 1 pc(s) 3M DL1051-P lamination film 1 pc(s)
(show image)
70-0709-5473-3 DL1051-P 0.00
(excl. VAT)
0 (incl. VAT)
3M DL1051-P lamination film 2 pc(s) 3M DL1051-P lamination film 2 pc(s)
(show image)
DL1051-P DL1051-P 0.00
(excl. VAT)
0 (incl. VAT)
3M DL955 lamination film 2 pc(s) 3M DL955 lamination film 2 pc(s)
(show image)
DL955 DL955 0.00
(excl. VAT)
0 (incl. VAT)
3M Dual Laminate Refill Cartridge lamination film 3M Dual Laminate Refill Cartridge lamination film
(show image)
DL1001 Dual Laminate Refill Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)