location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M PF14.1W 35,8 cm (14.1")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF14.1W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044043655 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051128774656 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2019
Product end of life date
More>>>
Short summary description 3M PF14.1W 35,8 cm (14.1"):
This short summary of the 3M PF14.1W 35,8 cm (14.1") data-sheet is auto-generated and uses the product title and the first six key specs.

3M PF14.1W, 35,8 cm (14.1"), 16:10, Laptop

Long summary description 3M PF14.1W 35,8 cm (14.1"):
This is an auto-generated long summary of 3M PF14.1W 35,8 cm (14.1") based on the first three specs of the first five spec groups.

3M PF14.1W. Maximum screen size: 35,8 cm (14.1"). Aspect ratio: 16:10. Suitable for: Laptop

Design
Suitable for *
Laptop
Features
Aspect ratio
16:10
Widescreen
Yes
Ergonomics
Maximum screen size *
35,8 cm (14.1")
Display resolution
1280 x 800 pixels
Display diagonal (metric)
35,8 cm
Weight & dimensions
Width
304 mm
Height
190 mm
Weight & dimensions
Width (imperial)
30,5 cm (12")
Height (imperial)
19,1 cm (7.5")
Package weight (imperial)
1,16 kg (2.56 lbs)
Packaging data
Package width
264 mm
Package depth
337 mm
Package height
38 mm
Package weight
1,16 kg
Other features
Anti-reflective
No
Screen size compatibility
14.1
Source Review comments Score
mymac.com
Updated:
2015-09-10 01:39:41
3M $64.65 Have you ever felt as if someone is trying to sneak a peak at what you are doing on your computer? The problem has been fixed with 3M’s latest product, the Privacy Screen, for a variety of laptops and monitors. With a Privacy Screen you...
90%
the-gadgeteer.com
Updated:
2015-09-10 01:39:41
Confidential documents, surfing The Gadgeteer while at work, and porn. What do these all have in common? They’re all things that you’re likely to want to hide from prying eyes. If you are doing any of these (or similar) activities in public using y...
Good Hides your screen for everyone but those right behind or next to you.
Bad Plastic holding tabs look tacky and can block edge of laptop screen, Some laptops not supported without cutting Privacy Filter by hand, Reduces laptop screen brightness and makes things look fuzzier.
0%
best4reviews.com
Updated:
2015-09-10 01:39:41
In these tricky times, were all paranoid about personal privacy and identity theft - particularly when using our PCs. At the same time our busy lives means that sometimes working on our laptops on busy trains or in commuter cafes has to be done. So, f...
Good Simple hardware solution, fast, works well, protects laptop screen...
Bad Heath Robinson sticky tape attachments, reduces screen brightness into the bargain, visible grain...
Bottom line This simple polarised filter reduces the screen-viewing angle to stop those prying eyes and is a very simple idea, which, although executed rather primitively, there’s no denying it, really does work...
67%
Brand Image Article code product Stock Price from
3M 98044049264 display privacy filters 39,6 cm (15.6") 3M 98044049264 display privacy filters 39,6 cm (15.6")
(show image)
98044049264 98044049264 0.00
(excl. VAT)
0 (incl. VAT)
3M BSF43.9W Frameless display privacy filter 43,9 cm (17.3") 3M BSF43.9W Frameless display privacy filter 43,9 cm (17.3")
(show image)
98044049272 BSF43.9W 0.00
(excl. VAT)
0 (incl. VAT)
3M BS33.8W9 Frameless display privacy filter 33,8 cm (13.3") 3M BS33.8W9 Frameless display privacy filter 33,8 cm (13.3")
(show image)
98044050528 BS33.8W9 0.00
(excl. VAT)
0 (incl. VAT)
3M PF12.5W9 31,8 cm (12.5") 3M PF12.5W9 31,8 cm (12.5")
(show image)
98044052144 PF12.5W9 0.00
(excl. VAT)
0 (incl. VAT)
3M PF14.0W Frameless display privacy filter 35,6 cm (14") 3M PF14.0W Frameless display privacy filter 35,6 cm (14")
(show image)
98044049256 PF14.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000014557 display privacy filters Frameless display privacy filter 43,2 cm (17") 3M 7000014557 display privacy filters Frameless display privacy filter 43,2 cm (17")
(show image)
7000014557 Gold Privacy Filter for 17" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M 7100049972 display privacy filters Frameless display privacy filter 33,8 cm (13.3") 3M 7100049972 display privacy filters Frameless display privacy filter 33,8 cm (13.3")
(show image)
7100049972 Gold Privacy Filter for 13.3" Widescreen Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M GPF11.6W9 Frameless display privacy filter 29,5 cm (11.6") 3M GPF11.6W9 Frameless display privacy filter 29,5 cm (11.6")
(show image)
98044055006 Gold Privacy Filter for 11.6" Widescreen Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M PF14.1 Notebook Privacy Filter Frameless display privacy filter 35,8 cm (14.1") 3M PF14.1 Notebook Privacy Filter Frameless display privacy filter 35,8 cm (14.1")
(show image)
98044006546 PF14.1 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
3M PF12.1 Notebook Privacy Filter 30,7 cm (12.1") 3M PF12.1 Notebook Privacy Filter 30,7 cm (12.1")
(show image)
98044006561 PF12.1 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)