location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M PF201C3B Frameless display privacy filter 51 cm (20.1")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Filter for 20.1" Standard Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000006408 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5715063001417 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 08:32:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M PF201C3B Frameless display privacy filter 51 cm (20.1")
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 51 cm (20.1") Monitor Frameless display privacy filter Black
  • - Anti-glare, Privacy
  • - LCD 4:3 60°
  • - Standard
  • - Easy to apply Landscape Blue light filter Easy to remove Fingerprint resistant
  • - Dust resistant, Scratch-resistant
Guarantee: Limited 1-year warranty
Long product name 3M PF201C3B Frameless display privacy filter 51 cm (20.1") :
The short editorial description of 3M PF201C3B Frameless display privacy filter 51 cm (20.1")

3M Privacy Filter for 20.1" Standard Monitor (PF201C3B)
More>>>
3M PF201C3B Frameless display privacy filter 51 cm (20.1"):
The official marketing text of 3M PF201C3B Frameless display privacy filter 51 cm (20.1") as supplied by the manufacturer

3M™ Black Privacy Filters for monitors provide world-class "black out" privacy from side views outside the 60-degree viewing angle, while creating an excellent, high-resolution viewing experience. Reversible between a glossy side and a glare-reducing matte side that helps reduce reflections and hide fingerprints, so you can enjoy pristine image clarity. The advanced microlouver technology creates an excellent, high-resolution viewing experience.

Short summary description 3M PF201C3B Frameless display privacy filter 51 cm (20.1"):
This short summary of the 3M PF201C3B Frameless display privacy filter 51 cm (20.1") data-sheet is auto-generated and uses the product title and the first six key specs.

3M PF201C3B, 51 cm (20.1"), 4:3, Monitor, Frameless display privacy filter, Glossy / Matt, Anti-glare, Privacy

Long summary description 3M PF201C3B Frameless display privacy filter 51 cm (20.1"):
This is an auto-generated long summary of 3M PF201C3B Frameless display privacy filter 51 cm (20.1") based on the first three specs of the first five spec groups.

3M PF201C3B. Maximum screen size: 51 cm (20.1"). Aspect ratio: 4:3. Suitable for: Monitor, Type: Frameless display privacy filter. Surface finish: Glossy / Matt, Protection features: Dust resistant, Scratch-resistant, Limits viewing angle: 60°. Weight: 80 g

Design
Suitable for *
Monitor
Type *
Frameless display privacy filter
Filter color
Black
Product color
Black
Features
Display filter features *
Anti-glare, Privacy
Display types supported *
LCD
Aspect ratio
4:3
Scratch-resistant
Yes
Protection features
Dust resistant, Scratch-resistant
Limits viewing angle
60°
Easy to clean
Yes
Surface finish
Glossy / Matt
Screen format
Standard
Country of origin
United States
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
Yes
Installation type
Adhesive strip + Slide mount tab
Easy to remove
Yes
Fingerprint resistant
Yes
Blue light filter
Yes
Compatibility
Dell 2000FP; NEC MultiSync LCD2090UXi; HP LP2065; Dell 2001FP; Dell 2007FP; NEC MultiSync 2090UXI; Hope Industrial Systems℠ HIS-ML20; NEC MultiSync LCD2070NX
Ergonomics
Maximum screen size *
51 cm (20.1")
Screen size HxW
307 x 409 mm
Display diagonal (metric)
51 cm
Sustainability
Sustainability certificates
Trade Agreements Act (TAA)
Weight & dimensions
Width
409 mm
Height
307 mm
Weight
80 g
Packaging data
Package width
470 mm
Package depth
5 mm
Package height
343 mm
Package weight
308 g
Technical details
Pallet net height
121,9 cm
Pallet net length
121,9 cm
Pallet net width
106,7 cm
Pallet net weight
64,4 kg
EUR-pallet weight
329,3 kg
Quantity per EUR-pallet
805 pc(s)
Compliance certificates
Trade Agreements Act (TAA)
Logistics data
Harmonized System (HS) code
85299097
Pallet width
106,7 cm
Pallet length
121,9 cm
Pallet height
121,9 cm
Pallet weight
329,3 kg
Shipping (inner) case width
35,4 cm
Shipping (inner) case length
48,1 cm
Shipping (inner) case height
4,8 cm
Shipping (inner) case weight
1,95 kg
Shipping (inner) case net weight
400 g
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128774965
Other features
Anti-reflective
Yes
Brand Image Article code product Stock Price from
3M PF260W1B Frameless display privacy filter 66 cm (26") 3M PF260W1B Frameless display privacy filter 66 cm (26")
(show image)
7000031974 Privacy Filter for 26" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M PF190W1B Frameless display privacy filter 48,3 cm (19") 3M PF190W1B Frameless display privacy filter 48,3 cm (19")
(show image)
7000013839 Privacy Filter for 19" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M PF190C4B Frameless display privacy filter 48,3 cm (19") 3M PF190C4B Frameless display privacy filter 48,3 cm (19")
(show image)
7000013670 Privacy Filter for 19" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF240W9B Frameless display privacy filter 61 cm (24") 3M PF240W9B Frameless display privacy filter 61 cm (24")
(show image)
7100011180 Privacy Filter for 24" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF236W9B Frameless display privacy filter 59,9 cm (23.6") 3M PF236W9B Frameless display privacy filter 59,9 cm (23.6")
(show image)
7100036695 PF236W9B 0.00
(excl. VAT)
0 (incl. VAT)
3M PF230W9B Frameless display privacy filter 58,4 cm (23") 3M PF230W9B Frameless display privacy filter 58,4 cm (23")
(show image)
7000021450 Privacy Filter for 23" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF200W9B Frameless display privacy filter 50,8 cm (20") 3M PF200W9B Frameless display privacy filter 50,8 cm (20")
(show image)
7000021449 Privacy Filter for 20" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF213C3B Frameless display privacy filter 54,1 cm (21.3") 3M PF213C3B Frameless display privacy filter 54,1 cm (21.3")
(show image)
7100026042 Privacy Filter for 21.3" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF216W1B Frameless display privacy filter 54,9 cm (21.6") 3M PF216W1B Frameless display privacy filter 54,9 cm (21.6")
(show image)
7000006414 Privacy Filter for 21.6" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M PF220W1B Frameless display privacy filter 55,9 cm (22") 3M PF220W1B Frameless display privacy filter 55,9 cm (22")
(show image)
7000006412 Privacy Filter for 22" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)