Yealink SIP-T23P IP phone Black LCD

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79582
Info modified on:
24 Apr 2024, 12:40:34
Short summary description Yealink SIP-T23P IP phone Black LCD:
Yealink SIP-T23P, IP Phone, Black, Wired handset, Desk/Wall, 1000 entries, LCD
Long summary description Yealink SIP-T23P IP phone Black LCD:
Yealink SIP-T23P. Product type: IP Phone, Product color: Black, Handset type: Wired handset. Phonebook capacity: 1000 entries. Display: LCD, Display resolution: 132 x 64 pixels. Voice codecs: CNG, G.711a, G.722, G.726, G.729ab, VAD. Ethernet LAN data rates: 10,100 Mbit/s, Security algorithms: HTTPS