Whirlpool ACM 702 NE hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
75036
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ACM 702 NE hob Black Built-in Zone induction hob 4 zone(s):
Whirlpool ACM 702 NE, Black, Built-in, Zone induction hob, 4 zone(s), Touch, 2200 W
Long summary description Whirlpool ACM 702 NE hob Black Built-in Zone induction hob 4 zone(s):
Whirlpool ACM 702 NE. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Power: 2200 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 52 mm