Viewsonic Value Series VX2439WM computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black

https://images.icecat.biz/img/norm/high/4848576-3646.jpg
Brand:
Product family:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
67982
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic Value Series VX2439WM computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Viewsonic Value Series VX2439WM, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Viewsonic Value Series VX2439WM computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Viewsonic Value Series VX2439WM. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Embed the product datasheet into your content.