Vertiv Liebert NXC 40kVA uninterruptible power supply (UPS) Double-conversion (Online) 36000 W

Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
64982
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Liebert NXC 40kVA uninterruptible power supply (UPS) Double-conversion (Online) 36000 W:
Vertiv Liebert NXC 40kVA, Double-conversion (Online), 40 kVA, 36000 W, 305 V, 477 V, 50/60 Hz
Long summary description Vertiv Liebert NXC 40kVA uninterruptible power supply (UPS) Double-conversion (Online) 36000 W:
Vertiv Liebert NXC 40kVA. UPS topology: Double-conversion (Online), Output power capacity: 40 kVA, Output power: 36000 W. Battery capacity: 37 Ah. Form factor: Tower, Product color: Black, International Protection (IP) code: IP20. Width: 600 mm, Depth: 850 mm, Height: 1600 mm