V7 MV3000010-5E mouse Office USB Type-A Optical 1000 DPI
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47906
Info modified on:
10 Aug 2024, 09:49:24
Short summary description V7 MV3000010-5E mouse Office USB Type-A Optical 1000 DPI:
V7 MV3000010-5E, Optical, USB Type-A, 1000 DPI, Black, Silver
Long summary description V7 MV3000010-5E mouse Office USB Type-A Optical 1000 DPI:
V7 MV3000010-5E. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product color: Black, Silver