Tristar SA-1123 cake pop maker 700 W 12 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84766
Info modified on:
09 Oct 2023, 09:15:25
Short summary description Tristar SA-1123 cake pop maker 700 W 12 pc(s):
Tristar SA-1123, 700 W, 12 pc(s), Silver, Plastic, Horizontal/Vertical, 200-240 V
Long summary description Tristar SA-1123 cake pop maker 700 W 12 pc(s):
Tristar SA-1123. Power: 700 W, Number of cake pops: 12 pc(s), Product color: Silver. AC input voltage: 200-240 V, AC input frequency: 50 - 60 Hz. Width: 216 mm, Depth: 280 mm, Height: 123 mm. Package width: 132 mm, Package depth: 275 mm, Package height: 230 mm