Tristar KB-7526 cool box 24 L Electric Black, Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
139791
Info modified on:
07 Apr 2025, 13:20:29
Short summary description Tristar KB-7526 cool box 24 L Electric Black, Grey:
Tristar KB-7526, Black, Grey, China, 24 L, 35 dB, D, SN-N
Long summary description Tristar KB-7526 cool box 24 L Electric Black, Grey:
Tristar KB-7526. Product color: Black, Grey, Country of origin: China. Capacity: 24 L, Noise level: 35 dB, Noise emission class: D. Power source: Electric, Power source type: AC, Cigar lighter, AC input voltage: 220 - 240 V. Width: 400 mm, Depth: 29 mm, Height: 420 mm. Package width: 405 mm, Package depth: 305 mm, Package height: 430 mm