Tristar BW-4752 electric blanket Electric underblanket 120 W White Polyester

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
113492
Info modified on:
01 Jul 2024, 14:14:06
Short summary description Tristar BW-4752 electric blanket Electric underblanket 120 W White Polyester:
Tristar BW-4752, 1600 mm, 1400 mm, 1,69 kg, Polyester, Machine wash, 40 °C
Long summary description Tristar BW-4752 electric blanket Electric underblanket 120 W White Polyester:
Tristar BW-4752. Width: 1600 mm, Depth: 1400 mm, Weight: 1,69 kg. Material: Polyester. Washing type: Machine wash, Maximum washing temperature: 40 °C. Package width: 390 mm, Package depth: 470 mm, Package height: 70 mm. Quantity per intermodal container (20ft): 1512 pc(s), Quantity per intermodal container (40ft): 3138 pc(s), Quantity per intermodal container (40ft, HC): 3684 pc(s)