Tripp Lite SRCABLEVRT3FC rack accessory Cable duct
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42067
Info modified on:
19 Feb 2024, 22:03:06
Short summary description Tripp Lite SRCABLEVRT3FC rack accessory Cable duct:
Tripp Lite SRCABLEVRT3FC, Cable duct, Yellow, China, 48,3 cm (19"), 111,8 mm, 134,9 mm
Long summary description Tripp Lite SRCABLEVRT3FC rack accessory Cable duct:
Tripp Lite SRCABLEVRT3FC. Type: Cable duct, Product color: Yellow, Country of origin: China. Size (imperial): 48,3 cm (19"), Width: 111,8 mm, Depth: 134,9 mm. Quantity per pack: 3 pc(s), Package width: 264,2 mm, Package depth: 736,6 mm. Master (outer) case width: 264,2 mm, Master (outer) case length: 736,6 mm, Master (outer) case height: 160 mm