Tripp Lite S3M15K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
36653
Info modified on:
14 Jun 2024, 19:03:20
Short summary description Tripp Lite S3M15K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W:
Tripp Lite S3M15K-NIB, Double-conversion (Online), 15 kVA, 15000 W, Pure sine, 120 V, 220 V
Long summary description Tripp Lite S3M15K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W:
Tripp Lite S3M15K-NIB. UPS topology: Double-conversion (Online), Output power capacity: 15 kVA, Output power: 15000 W. AC outlet types: Hardwire, Power plug: Hardwire, USB port type: USB Type-B. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 249,9 mm, Depth: 899,9 mm, Height: 867,9 mm. Cables included: RS-232, USB cable