TP-Link RE305 network extender Network repeater White 10, 100 Mbit/s

https://images.icecat.biz/img/gallery/79344101_0890497028.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
393932
Info modified on:
29 May 2025, 21:00:45
Short summary description TP-Link RE305 network extender Network repeater White 10, 100 Mbit/s:

TP-Link RE305, Network repeater, 867 Mbit/s, 10,100 Mbit/s, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows 98SE, Windows NT, Windows XP, Internal, 17 dBm

Long summary description TP-Link RE305 network extender Network repeater White 10, 100 Mbit/s:

TP-Link RE305. Type: Network repeater, Data transfer rate: 867 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Antenna type: Internal, Transmitting power (CE): 17 dBm. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Product color: White, Quantity per pack: 1 pc(s), Country of origin: China. AC input voltage: 220 - 240 V, AC input frequency: 60 Hz, Power consumption (max): 7,3 W

Embed the product datasheet into your content.