TP-Link Tapo C200 Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
760247
Info modified on:
29 May 2025, 10:20:27
Short summary description TP-Link Tapo C200 Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling:
TP-Link Tapo C200, IP security camera, Indoor, Wireless, 2400 MHz, FCC, IC, CE, NCC, Ceiling
Long summary description TP-Link Tapo C200 Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling:
TP-Link Tapo C200. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling, Product color: White, Form factor: Spherical. Angle of rotation: 360°, Tilt angle range: 0 - 114°, Pan range: 0 - 360°. Sensor type: MOS. Fixed focal length: 4 mm