Smartwares CS97C Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70885
Info modified on:
11 May 2025, 14:07:06
Short summary description Smartwares CS97C Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:
Smartwares CS97C, IP security camera, Indoor & outdoor, Wireless, Wall, Black, Bullet
Long summary description Smartwares CS97C Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:
Smartwares CS97C. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wireless. Mounting type: Wall, Product color: Black, Form factor: Bullet. Lens viewing angle, horizontal: 85°. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Night vision distance: 8 m