Smartwares RM149/2 5YR Photoelectrical reflection detector

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27691
Info modified on:
27 Aug 2024, 15:13:34
Short summary description Smartwares RM149/2 5YR Photoelectrical reflection detector:
Smartwares RM149/2 5YR, Photoelectrical reflection detector, White, Home, Office, Plastic, 85 dB, Surface-mounted
Long summary description Smartwares RM149/2 5YR Photoelectrical reflection detector:
Smartwares RM149/2 5YR. Detector type: Photoelectrical reflection detector, Product color: White, Best uses: Home, Office. Power source: Battery, Battery voltage: 9 V, Battery technology: Alkaline. Certification: TUV. Mounting diameter: 8 cm, Weight: 130 g. Package width: 118 mm, Package depth: 89 mm, Package height: 170 mm