Siemens iQ800 WT48Y890DN tumble dryer Freestanding Front-load 8 kg White

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32925
Info modified on:
18 Jun 2025, 15:33:23
Short summary description Siemens iQ800 WT48Y890DN tumble dryer Freestanding Front-load 8 kg White:
Siemens iQ800 WT48Y890DN, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right
Long summary description Siemens iQ800 WT48Y890DN tumble dryer Freestanding Front-load 8 kg White:
Siemens iQ800 WT48Y890DN. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class (old): A, Drying programs: Auto, Mix, Jeans/denim, Cotton. Annual energy consumption: 213 kWh, Heat source: Electric, AC input voltage: 220 - 240 V. Depth: 597 mm, Width: 842 mm, Height: 634 mm. Energy efficiency class (old): A++