Sharp PW-SH5 electronic dictionary

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11460
Info modified on:
14 Mar 2024, 19:27:26
Short summary description Sharp PW-SH5 electronic dictionary:
Sharp PW-SH5, LCD, 854 x 480 pixels, Built-in battery, Lithium-Ion (Li-Ion), 120 h, 152,4 mm
Long summary description Sharp PW-SH5 electronic dictionary:
Sharp PW-SH5. Display type: LCD, Display resolution: 854 x 480 pixels. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 120 h. Width: 152,4 mm, Depth: 96,5 mm, Height: 17,9 mm