Samsung WW80K6404QW/EG washing machine Front-load 8 kg 1400 RPM

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
132613
Info modified on:
27 May 2024, 12:16:47
Short summary description Samsung WW80K6404QW/EG washing machine Front-load 8 kg 1400 RPM:
Samsung WW80K6404QW/EG, Front-load, 8 kg, A, 74 dB, 1400 RPM, 116 kWh
Long summary description Samsung WW80K6404QW/EG washing machine Front-load 8 kg 1400 RPM:
Samsung WW80K6404QW/EG. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Width: 600 mm, Depth: 550 mm, Height: 850 mm