Samsung WW80J6603AW washing machine Front-load 8 kg 1600 RPM White

https://images.icecat.biz/img/gallery/36890335_7960515499.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
62279
Info modified on:
27 May 2024, 12:48:29
Short summary description Samsung WW80J6603AW washing machine Front-load 8 kg 1600 RPM White:

Samsung WW80J6603AW, Front-load, 8 kg, A, 76 dB, 1600 RPM, 151 kWh

Long summary description Samsung WW80J6603AW washing machine Front-load 8 kg 1600 RPM White:

Samsung WW80J6603AW. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 76 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 151 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Embed the product datasheet into your content.