Samsung WW12H8400EW washing machine Front-load 12 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86737
Info modified on:
27 May 2024, 12:12:16
Short summary description Samsung WW12H8400EW washing machine Front-load 12 kg 1400 RPM White:
Samsung WW12H8400EW, Front-load, 12 kg, A, 72 dB, 1400 RPM, 141 kWh
Long summary description Samsung WW12H8400EW washing machine Front-load 12 kg 1400 RPM White:
Samsung WW12H8400EW. Loading type: Front-load. Drum capacity: 12 kg, Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 11700 L. Product color: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm