Samsung WD1142XVM washing machine Front-load 14 kg Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
130142
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WD1142XVM washing machine Front-load 14 kg Black:
Samsung WD1142XVM, Front-load, 14 kg, Black
Long summary description Samsung WD1142XVM washing machine Front-load 14 kg Black:
Samsung WD1142XVM. Loading type: Front-load. Drum capacity: 14 kg. Product color: Black. Width: 686 mm, Depth: 823 mm, Height: 991 mm