Samsung Galaxy Tab S2 SM-T810 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Gold

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38300
Info modified on:
14 Mar 2024, 19:43:51
Short summary description Samsung Galaxy Tab S2 SM-T810 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Gold:
Samsung Galaxy Tab S2 SM-T810, 24,6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 3 GB, Android, Gold
Long summary description Samsung Galaxy Tab S2 SM-T810 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Gold:
Samsung Galaxy Tab S2 SM-T810. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1,9 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2,1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 389 g. Operating system installed: Android. Product color: Gold