Samsung Galaxy A20 SM-A205F 16,3 cm (6.4") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10431
Info modified on:
14 Mar 2024, 19:01:04
Short summary description Samsung Galaxy A20 SM-A205F 16,3 cm (6.4") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue:
Samsung Galaxy A20 SM-A205F, 16,3 cm (6.4"), 720 x 1560 pixels, 3 GB, 32 GB, 13 MP, Blue
Long summary description Samsung Galaxy A20 SM-A205F 16,3 cm (6.4") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue:
Samsung Galaxy A20 SM-A205F. Display diagonal: 16,3 cm (6.4"), Display resolution: 720 x 1560 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product color: Blue. Weight: 169 g