Samsung RSA1ZHMG side-by-side refrigerator Freestanding 484 L Stainless steel

https://images.icecat.biz/img/norm/high/13580402-Samsung.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
148164
Info modified on:
27 May 2024, 12:51:03
Short summary description Samsung RSA1ZHMG side-by-side refrigerator Freestanding 484 L Stainless steel:

Samsung RSA1ZHMG, Freestanding, American door, Stainless steel, LED, R600a, Tempered glass

Long summary description Samsung RSA1ZHMG side-by-side refrigerator Freestanding 484 L Stainless steel:

Samsung RSA1ZHMG. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 484 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 340 L. Freezer net capacity: 144 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 422 kWh, Energy efficiency class (old): A+

Embed the product datasheet into your content.