Samsung SBS7020 side-by-side refrigerator Freestanding 570 L Stainless steel

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
102856
Info modified on:
27 May 2024, 12:19:56
Short summary description Samsung SBS7020 side-by-side refrigerator Freestanding 570 L Stainless steel:
Samsung SBS7020, Freestanding, American door, Stainless steel, Door slider, Touch, LED
Long summary description Samsung SBS7020 side-by-side refrigerator Freestanding 570 L Stainless steel:
Samsung SBS7020. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 570 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 209 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 375 kWh, Energy usage: 9 kWh/24h