Samsung QE65Q8C 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver, Stainless steel

https://images.icecat.biz/img/gallery/36377869_6471021226.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90317
Info modified on:
27 May 2024, 12:46:23
Short summary description Samsung QE65Q8C 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver, Stainless steel:

Samsung QE65Q8C, 165,1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver, Stainless steel

Long summary description Samsung QE65Q8C 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver, Stainless steel:

Samsung QE65Q8C. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3200. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver, Stainless steel

Embed the product datasheet into your content.