Samsung NX 500 + OIS 16-50mm MILC 28,2 MP BSI CMOS 6480 x 4320 pixels White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
109337
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung NX 500 + OIS 16-50mm MILC 28,2 MP BSI CMOS 6480 x 4320 pixels White:
Samsung NX 500 + OIS 16-50mm, 28,2 MP, 6480 x 4320 pixels, BSI CMOS, 4K Ultra HD, Touchscreen, White
Long summary description Samsung NX 500 + OIS 16-50mm MILC 28,2 MP BSI CMOS 6480 x 4320 pixels White:
Samsung NX 500 + OIS 16-50mm. Camera type: MILC, Megapixel: 28,2 MP, Sensor type: BSI CMOS, Maximum image resolution: 6480 x 4320 pixels. ISO sensitivity (max): 25600. Focal length range: 16 - 50 mm. Fastest camera shutter speed: 1/6000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 4096 x 2160 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. Weight: 292 g. Product color: White