Samsung X60-Pro T7400 Boxxer Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows XP Professional

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80558
Info modified on:
23 Jan 2025, 18:47:03
Short summary description Samsung X60-Pro T7400 Boxxer Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows XP Professional:
Samsung X60-Pro T7400 Boxxer, Intel® Core™2 Duo, 2,16 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB
Long summary description Samsung X60-Pro T7400 Boxxer Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows XP Professional:
Samsung X60-Pro T7400 Boxxer. Processor family: Intel® Core™2 Duo, Processor model: T7400, Processor frequency: 2,16 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1700. Operating system installed: Windows XP Professional. Weight: 2,48 kg