Samsung T27C370EW LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
129884
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung T27C370EW LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
Samsung T27C370EW, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description Samsung T27C370EW LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
Samsung T27C370EW. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black