Samsung LS27AM500NM computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

https://images.icecat.biz/img/gallery/98205747_3632944632.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
28158
Info modified on:
27 May 2024, 17:06:00
Short summary description Samsung LS27AM500NM computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung LS27AM500NM, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description Samsung LS27AM500NM computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung LS27AM500NM. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Embed the product datasheet into your content.