Samsung 2443DW computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
122353
Info modified on:
31 May 2024, 09:34:54
Short summary description Samsung 2443DW computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
Samsung 2443DW, 61 cm (24"), 1920 x 1200 pixels, Full HD, 5 ms, Black
Long summary description Samsung 2443DW computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
Samsung 2443DW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black